SCHURTER Inc IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal GSP4

Description
Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variants with protection cover on rear side For PCB mounting: screw-on or snap-in 1.6 mm Other versions on request Further colours on request
Request a Quote
Description
Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variants with protection cover on rear side For PCB mounting: screw-on or snap-in 1.6 mm Other versions on request Further colours on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSP4 is an IEC Appliance Inlet designed for C20 or C24 applications, featuring split panel or screw-on mounting options with PCB terminals. It supports a maximum current rating of 16 A at 250 VAC for IEC standards and 20 A at 250 VAC for UL/CSA standards. The inlet operates within a temperature range of -25 ¬8C to 70 ¬8C and has a dielectric strength of over 1.5 kVAC. It is suitable for appliances with protection class I, meeting safety requirements for household and similar purposes, including enhanced glow wire test standards as per IEC 60695-2-11, -12, and -13. The product includes an additional ground terminal positioned at 90¬8 to the connector axis and is available in variants with a protection cover on the rear side. The housing is made from thermoplastic material rated UL 94V-0, ensuring compliance with various international standards.

Datasheet Summary
Powered by GS/AI

The GSP4 is an IEC Appliance Inlet designed for C20 or C24 applications, featuring split panel or screw-on mounting options with PCB terminals. It supports a maximum current rating of 16 A at 250 VAC for IEC standards and 20 A at 250 VAC for UL/CSA standards. The inlet operates within a temperature range of -25 ¬8C to 70 ¬8C and has a dielectric strength of over 1.5 kVAC. It is suitable for appliances with protection class I, meeting safety requirements for household and similar purposes, including enhanced glow wire test standards as per IEC 60695-2-11, -12, and -13. The product includes an additional ground terminal positioned at 90¬8 to the connector axis and is available in variants with a protection cover on the rear side. The housing is made from thermoplastic material rated UL 94V-0, ensuring compliance with various international standards.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal - GSP4 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal
GSP4
IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal GSP4
Description Panel mount: Splitpanel (sandwich) or screw-on from backside Appliance Inlet, Pin temperature 70 °C, Protection class I V-Lock notch standard Additional ground terminal Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13. Variants with protection cover on rear side For PCB mounting: screw-on or snap-in 1.6 mm Other versions on request Further colours on request

Description

  • Panel mount: Splitpanel (sandwich) or screw-on from backside
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • V-Lock notch standard
  • Additional ground terminal
  • Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 & -13.
  • Variants with protection cover on rear side
  • For PCB mounting: screw-on or snap-in 1.6 mm

Other versions on request

  • Further colours on request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GSP4
Product Name IEC Appliance Inlet C20, Split panel or screw-on mounting, PCB Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw-on mount
Termination Types PCB
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-203 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6766-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 3-100-666 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details