Description:
The TLD1020-24-C0700 is a compact and lightweight Constant Current Switch Mode Power Supply. Waterproof design within a 2x4 J box, IP66, NEMA 4 suitable for dry and damp locations. Convection cooled plastic housing. Designed for outdoor and indoor applications. Some typical applications include LED’s, Lighting, etc.
Triad Magnetics | |
---|---|
Product Category | Power Supplies |
Product Number | TLD1020-24-C0700 |
Product Name | 20-40 Watt Single Output Enclosed Encapsulated Switching Power Supply |
Type | DC Power Supply |
Technology | Switching Power Supply |
Applications | Instrumentation |
Features | Power Factor Correction |
Regulatory Compliance | RoHS |