New York Blower Company (The) Datasheets for Material Handling and Pneumatic Conveying Blowers
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Material Handling and Pneumatic Conveying Blowers: Learn more
Product Name | Notes |
---|---|
APPLICATIONS Open style Pressure Blower wheels are ideal for efficiently handling smoke, gases, light non-abrasive dust or short strand material that might otherwise get caught up on a shrouded wheel. | |
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. | |
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC... | |
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact... | |
New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient... | |
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications... | |
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and... | |
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low... | |
New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide... | |
New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven... | |
New York Blower Series 30 GI [General Industrial] Fans offer four distinct radial-wheel designs to provide the broadest selection flexibility in the industry for moderately high-pressure applications. Typical uses include... | |
New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying,... | |
New York Blower Series 60 Fans are designed to meet the performance requirements of high-pressure industrial-process systems such as scrubbers, combustion supply and high-speed drying. | |
New York Blower Square Fans combine heavy-gauge, industrial construction with the convenience and economy of a direct-drive design for tight footprints. Square Fans are designed for clean-air applications including pneumatic... | |
New York Blower Tube axial Fans are designed for moderate-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and... | |
New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well... | |
New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the... | |
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke and fume... |