Heat Exchange & Transfer, Inc. UST Series Storage Tank Heater UST 1610-200-168C-XXX

Description
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The NEMA 4 control panel is furnished as a complete, prewired, assembly ready for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UST Series Storage Tank Heater - UST 1610-200-168C-XXX - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
UST Series Storage Tank Heater
UST 1610-200-168C-XXX
UST Series Storage Tank Heater UST 1610-200-168C-XXX
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The NEMA 4 control panel is furnished as a complete, prewired, assembly ready for operation.

The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The NEMA 4 control panel is furnished as a complete, prewired, assembly ready for operation.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number UST 1610-200-168C-XXX
Product Name UST Series Storage Tank Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 200.00 kW (682 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature)
Applications Melting; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Asphalt, Wax, Pitch, Creosote
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details