Quantachrome Instruments Datasheets for Powder Testing Equipment
Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications.
Powder Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| NOVAtouch™ Series High Speed Surface Area and Pore Size Analyzer Introducing the Next Generation of NOVA Analyzers Now with Advanced Touchscreen and Higher Throughput Capabilities The NOVAtouch™ provides the next... | |
| The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis,... | |
| The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization... | |
| The PoreMaster® GT Series— fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. | |
| The Rotary Micro Riffler easily and automatically divides larger samples into eight smaller representative samples for analysis. By repetitive division of the collected smaller representative samples, the desired final sample... | |
| Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities... | |
| The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in... | |
| The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore... | |
| The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7... | |
| The Porometer 3G z is a compact, automatic, broad size range capillary flow porometer, configurable to a wide range of flow rates, for measuring through-pore sizes using the liquid expulsion... | |
| The Porometer 3G zh is a compact, automatic, very wide size range, low and high flow rate, capillary flow porometer for measuring through-pore sizes using the liquid expulsion technique. The... | |
| The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously... | |
| Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and... | |
| When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physis orption manometric analyzer that features built-in degassing stations and optional second and third physisorption... |