These Wall Cabinets are fabricated of 304 stainless steel. They are available with either a sliding or hinged door, both of which are removable for cleaning. Doors are double paneled for added stability.
These cabinets also include a stationary mid shelf and a sloping top that enhances its sanitary design. Cabinets are wall mounted, increasing valuable cleanroom floor space (mounting hardware not included).
Terra Universal, Inc. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 5656-27A |
Product Name | Wall Cabinet |
Use | Industrial |
Type | Overhead Cabinet; Shelving Cabinet |
Material | Stainless Steel |
Application | Laboratory |