Equipment hangs vertically in this wall-mount cabinet that provides a choice of 2 RMU, 4 RMU, or 6 RMU mounting rails.
Cabinet Features:
- ThinLine II will hold 100 pounds of equipment
- A fan is available as a separate accessory
- Available Colors: White, Gray, and Black
- Height Options: 26" and 36"
- Depth Options (RMU): 5" (2), 8.5" (4), and 12" (6)
TelephoneStuff.com | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 13050 |
Product Name | Chatsworth Products ThinLine II Wall Mount Cabinet |
Use | Commercial |