- Trained on our vast library of engineering resources.

RS Components, Ltd. 1357321

Description
Steel cabinet drawer units mounted on telescopic ball race slides. Fits easily under your work bench, provides secure storage with a load capacity of 15 kg. Ideal for work stations or storing staff personal items. Suitable for WB or TP work benches or Trolleys such as SAP710, SAP715 and WTR. Supplied with brackets to attach to work benches. • Secure lockable storage. • Suitable to mount on WB/TP workbenches. • Suitable to mount on SAP710/SAP715/WTR Trolleys. • Load capacity of 15 kg Drawers = 2 Height = 245mm Width = 370mm Depth = 460mm Colour = Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Steel cabinet drawer units mounted on telescopic ball race slides. Fits easily under your work bench, provides secure storage with a load capacity of 15 kg. Ideal for work stations or storing staff personal items. Suitable for WB or TP work benches or Trolleys such as SAP710, SAP715 and WTR. Supplied with brackets to attach to work benches. • Secure lockable storage. • Suitable to mount on WB/TP workbenches. • Suitable to mount on SAP710/SAP715/WTR Trolleys. • Load capacity of 15 kg Drawers = 2 Height = 245mm Width = 370mm Depth = 460mm Colour = Grey

Steel cabinet drawer units mounted on telescopic ball race slides. Fits easily under your work bench, provides secure storage with a load capacity of 15 kg. Ideal for work stations or storing staff personal items. Suitable for WB or TP work benches or Trolleys such as SAP710, SAP715 and WTR. Supplied with brackets to attach to work benches.
• Secure lockable storage. • Suitable to mount on WB/TP workbenches. • Suitable to mount on SAP710/SAP715/WTR Trolleys. • Load capacity of 15 kg
Drawers = 2
Height = 245mm
Width = 370mm
Depth = 460mm
Colour = Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1357321
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

 - 6782783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 31.50 inch (800 mm)
Width 20.67 inch (525 mm)
View Details
 - 8386554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 7.99 inch (203 mm)
Width 15.39 inch (391 mm)
View Details
 - 3670488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 52.52 inch (1334 mm)
View Details
 - 9045285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 27.56 inch (700 mm)
Width 31.50 inch (800 mm)
View Details