This model can be used for items you want to see and items you don’t want to see. This combination cabinet has 4 locking compartments with 3 adjustable shelves on each side of the upper compartment and 1 adjustable shelf on each side of the lower compartment.
Strong Hold Products | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 46-4D-LD-248 |
Product Name | Combination Clearview and Solid Door Model, 48” x 24” x 72” |
Use | Commercial; Industrial |
Type | Shelving Cabinet |
Features | Heavy Duty |
Material | Steel |