3 U desktop enclosure for individual expansion. Expansion flexibility for 19 Inch components or with chassis plates. Cover and bottom plates retrospectively detachable
Series = propacPro
Rack Units = 3U
Type = Desk Top
External Height = 155.5 mm
Flat Packed = No
Frame Depth = 293.5mm
External Dimensions = 155 x 257 x 326mm
External Case Material = Aluminium
External Depth = 326mm
External Width = 257 mm
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 487684 |
Type | Bin Cabinet |