The IMRACK® 310 is a fast assembed strong yet lightweight enclosure.
Supplied flat packed. 19in and ETSI mounting methods. Cable access top and bottom. Fully ventilated. Maximum static load 40kg. Can be bayed above or adjacent to, to expand network, no additional baying kit required. Simple cross patching (behind door) allows neat installation. Cables are laid, not pulled (avoiding damage). Fibre friendly design allows increased bend radii. Vast array of cable management options. 360 degree access for easy cable installation. Side, top covers and door fitted after installation. Adjustable gland supplied with cable clamp - see Imnet Series Accessories Range. Width 573mm
Series = IMRAK 310
Rack Units = 17U
Type = Wall Mount
External Height = 816 mm
Flat Packed = No
External Dimensions = 816 x 573 x 400mm
External Case Material = Glass, Steel
External Depth = 400mm
External Width = 573 mm
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 4081615 |
Type | Bin Cabinet |