McGee Industries, Inc. / McLube Division Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
Product Name | Notes |
---|---|
A heptane-based dispersion of organic resin with excellent lubrication and release properties. The coating is flexible and ideally suited for use on nonmetallic molds. | |
Durable semi-permanent coating effective up to 1000°F. Available in aerosol cans. | |
MAC-1038 acts as both porosity-eliminating mold sealer and durable release coating. MAC-1038 will dramatically improve the efficiency of manufacturing operations by combining sealing and releasing into one step and allowing... | |
MAC-1123 is a release agent designed to provide enhanced surface finish and excellent release characteristics for composite materials. The mold is ready for use immediately after application. | |
MAC-1137 is a concentrated, non-foaming asphalt release agent formulated for water emulsion. This product provides easy separation of asphalt from most surfaces. When the job is complete, excess MAC-1137 can... | |
MAC-1138 is a water/soap-based asphalt release agent designed for use in the beds of asphalt trucks. Environmentally friendly, petroleum solvent free formulation. MAC-1138 can also be used to remove dirt,... | |
MAC-1139 is an environmentally friendly asphalt release agent specifically formulated for use in the beds of asphalt trucks. MAC-1139 is designed to provide clean easy separation of asphalt gravel from... | |
MAC-1140 is a semi-permanent release coating for engineered wood. | |
MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with... | |
MAC-1194 is an aqueous fluoropolymer solution that will not settle-out. It will provide a durable, semi-permanent release film without transferring to the molded product. | |
MAC-414 is a water based resin emulsion intended for use as a release coating in rubber molding processes and as an antitack coating for uncured rubber. This product represents an... | |
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective... | |
MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. | |
MAC-715 is a semi-permanent release coating for molded polyurethane. It provides fast, easy part removal without transfer and multiple releases per application. The product is suitable for use with cast... | |
MAC-716 is a proven, semi-permanent release agent for molded polyurethane parts. It provides fast, easy part removal with no transfer and multiple releases per application. This product does not require... | |
MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This... | |
MAC-746 is a water extendable emulsion of a PTFE/ resin mixture designed for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe... | |
MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as... | |
MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or... | |
MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a... | |
MAC-901 is a water dilutable dispersion of solid active ingredients (polytetrafluoroethy lene/PTFE) designed to furnish a release, antistick/antitack coating for rubber. It is particularly useful as a replacement for mica,... | |
MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethy lene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has... | |
MAC-971 is a solvent-based release agent that bonds to the surface of a mold but will not transfer to the molded part. Product will cure at room temperature and remain... | |
MAC-973 is a water-based emulsion of resin that will cure to form a clear, colorless release coating. Can cure at low temperatures and dries faster than most standard release agents. | |
McLube 1711L is an excellent release coating for all types of compounds, including: silicone, EPDM, HNBR, FKM and peroxide-cured systems. This product is suitable for use up to 550°F. | |
McLube 1720L (NSN 9150-01-325-9816)is a solvent dispersion of a solid active ingredient with exhibits low friction and excellent antistick/release characteristics. McLube 1720L furnishes a release coating for all types of... | |
McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures... | |
McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly... | |
McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone... | |
McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other... | |
McLube 1849 is a water dilutable emulsion of fluoropolymers intended for use as an anti-stick coating on nylon cure tape. | |
McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethyl ene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds... | |
McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types... | |
Multi-purpose silicone release agent for all materials. | |
PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. | |
Solvent based bonded dry film PTFE lubricant and coating that will bond tenaciously to all surfaces. Will provide a colorless film coating with excellent lubricity and a low coefficient of... | |
This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. | |
Water based dispersion of Polytetrafluoroethyl ene (PTFE). Provides a dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Intended for use as a anti-tack coating... | |
Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene,... | |
Water soluble polyol dispersion specially designed for EPDM, Neoprene and Vamac compounds. MAC-956 provides excellent lubricity for loading and unloading formed hose. | |
Water-based, film-forming resin for all types of rotational molded parts where controlled release is important. |