Sanuvox Technologies, Inc. Datasheets for Air Purifiers

Air purifiers re-circulate, filter and purify air for process and environmental applications.
Air Purifiers: Learn more

Product Name Notes
A compact, easy-to-install UV air purification solution for small residential HVAC systems. It is affordable, innovative and boasts a state-of-the-art aluminum reflector to maximize UV intensity. Plus, the R1r features...
All the benefits of the Sanuvox patented whole home system in a portable UV air purifier weighting only 11 lbs. The P900 is a stand alone, sturdy all metal constructed...
Designed for nursing homes and medical clinics, to improve the air quality of immunocompromised patients. Air purification process: UV helps reduce bacteria, viruses and mold; Pre-filtration protects the fan; Finally,...
Designed to help reduce airborne viruses, bacteria, mold and germs. Using a state-of-the-art patented UV technology, this portable air purifier can clean up to 800 sq.ft. The variable speed blower...
Helps reduce bacteria, viruses and mold that pollute homes with each cycle of recirculation of the HRV/ERV unit. Using the Sanuvox patented process, this unit is designed to fit into...
Ideal for bars, smoking rooms, casinos, gaming rooms, cannabis rooms, and cigar lounges. Smoke (from cigarettes, cigars, or even cannabis) is usually composed of ash, nicotine droplets, and airborne volatile...
Ideal for buildings that struggle with foul and lingering odors produced by garbage rooms. The Sanuvair® S1000 OZD is a larger version of the Sanuvair® S300 OZD, and...
Ideal for buildings that struggle with foul and lingering odors produced by garbage rooms. The Sanuvair® S300 OZD is designed to help continuously reduce odors by drawing air through...
Ideal for buildings that struggle with unpleasant odors produced in their trash, recycling or compost room. The hydroxyl technology by UV photolysis helps reduce odors associated with garbage, and thus...
Ideal for buildings that want to improve their air quality, such as retail spaces, classrooms, schools, offices or locker rooms. The Sanuvair® S300 has a simple air cleaning process:...
Ideal for offices, cafeterias, doctor’s offices, dentist’s offices, waiting rooms, schools, daycares, hotels and elevators, the Sanuvair® S100 is a stand-alone, compact unit that is designed to help reduce...
Portable unit using UV to purify the air, designed to be mounted inside a vehicle (under a seat or on a wall). The VP900 was designed to help intercept airborne...
The Bio-Wall™ UV air purification system is installed in the return or supply ducting of an HVAC system. The system is comprised of 5 lamps, each secured in their own...
The HRV-F is designed to purify air brought in through an ERV/HRV unit. This purifier is designed to be spliced into the ducting leading to the ERV/HRV for the purification...
The Odor-Wall uses the power of the sun’s UV rays to help reduce terpene odors by up to 99% in cannabis cultivation exhaust ducting. Applying a patented technology with high-intensity...
The Sanuvair® S1000 G4 combines the synergistic capabilities of high intensity UV, carbon and MERV 15 filtration to capture and render inactive harmful biological and chemical contaminants found within...
The Sanuvair® S1000 is designed for air purification of large room where HVAC systems are not available or accessible. This stand-alone unit helps reduce mold and bacteria from the...
The Sanuvair® S300 G2 combines the synergistic capabilities of high-intensity UV, carbon and HEPA filtration to capture and render inactive harmful biological and chemical contaminants found within a Cannabis...
The Sanuvox Quattro system is designed for the UV air purification of a HVAC system of up to 5-ton. The Quattro is installed in a return or supply duct parallel...
The Sanuvox R Max represents an evolution in UV for whole home air purification. The high-efficiency patented design helps reduce airborne contaminants, while providing important user information on the 3"...
The SR Max represents an evolution in whole home UV air purification. The high-efficiency patented design helps reduce airborne contaminants, while providing important user information with color changing LED. Installed...