Sanuvox Technologies, Inc. Datasheets for UV Disinfection and UVGI Sanitization Systems
UV disinfection and UVGI sanitization systems use ultraviolet germicidal irradiation (UVGI) to sanitize air, water, transparent materials, or surfaces.
UV Disinfection and UVGI Sanitization Systems: Learn more
| Product Name | Notes |
|---|---|
| IL Food Safe helps reduce foodborne pathogens from the surface of fresh produces and packagings without chemical residue. It is the perfect equipment for any continuous production line before packaging! | |
| The ASEPT.1X Max unit pushes the limits of surface disinfection by automatically sanitizing patient bathrooms, which are a well-known reservoir of nosocomial diseases in hospitals. Completely automated, the ASEPT.1X Max... | |
| The ASEPT.2X system uses two units to purify an operating theater or a patient room, thus minimizing shadow areas left by conventional sterilizers. These units can perform the purification task... | |
| The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be... | |
| The Multi-IL Coil Clean helps reduce ethylene buildup within the food storage room to slow the ripening of fruits. It’s powerful UV also helps against molds, bacteria and viruses. Ideal... | |
| The Sanuvair® S1000 CRO is a larger version of the Sanuvair® S300 CRO, and is also designed to provide the highest level of air purification and particulate capture... | |
| When a biofilm (a coating of microbial growth) covers a coil, it acts as an adhesive, attracting dirt and coating the fins of the coil. This results in an odor... |