Acoustics First Corporation Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
Product Name | Notes |
---|---|
Cloudscape® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x... | |
Composite foams combine BlockAid® Barrier, acoustical foam (either Polyurethane or FireFlex™) and a ¼" Foam/Barrier Decoupler. Composite Foam is used when you need increased noise absorption, sound transmission loss and/or... | |
CUTTING WEDGE® can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. The "2000" design enables you to increase thickness quickly by nesting layers instead... | |
CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. | |
Every square is identical, allowing for seamless appearance on installation. | |
FabTec sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per... | |
FireFlex panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is... | |
Hanging Baffles are ideal for manufacturing areas and other high noise interior environments. Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. | |
Ideal for controlling low frequency sound. | |
The Bermuda Triangle Trap® is a broadband acoustical foam absorber designed to be mounted in room corners. It is especially useful to trap the bass that is more intense at... | |
The Sound Cylinder is a free-standing acoustical foam sound absorber. The cylinder is bored half-way through the center axis to allow mounting on a typical studio microphone stand. When grouped... | |
Wedge installs easily to handle the toughest noise problems. |