FireFlex panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320°F, as well as meeting all Class 1 regulations for flame spread, smoke density, and fuel contribution.
Acoustics First Corporation | |
---|---|
Product Category | Foams and Foam Materials |
Product Number | FireFlex Pyramid |
Type | OpenCell; Foam |
Form / Shape | Stock Shape / Machining Grade; Slab / Block |
Material / Composition | Polymer / Plastic; Melamine |
Applications | Acoustic Insulation or Sound Proofing |