High capacity requirements w/ no floor protection
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | SS103T-12 |
Product Name | Cast Iron Wheel (SS) |
Wheel Type | Metal |
Maximum Load | 2500 lbs (1134 kg) |
Wheel Diameter | 10 inch (254 mm) |
Wheel Width | 3 inch (76.2 mm) |