The Recom R420 is designed for auxillary power from 4-20mA loops. Other low power budget applications also benefit from R420. Applications also include energy scavenging and indoor solar powered circuits. The R420 has the ability to power microprocessors, data-loggers and HART digita, modems.
Input Voltage Range = 10 to 36 V dc
Input Voltage Nominal = 24 V dc
Output Voltage = 5V
Output Current = 10mA
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 22.7mm
Width = 13.2mm
Depth = 5.08mm
Efficiency = 76 (Typ.)%
Delivery on production packaging - Box. This product is non-returnable.
The Recom R420 is designed for auxillary power from 4-20mA loops. Other low power budget applications also benefit from R420. Applications also include energy scavenging and indoor solar powered circuits. The R420 has the ability to power microprocessors, data-loggers and HART digita, modems.
Input Voltage Range = 10 to 36 V dc
Input Voltage Nominal = 24 V dc
Output Voltage = 5V
Output Current = 10mA
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 22.7mm
Width = 13.2mm
Depth = 5.08mm
Efficiency = 76 (Typ.)%
DC DC CONVERTER 1.8-5V
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 1244230P | R420-1.8/PL |
Product Name | Power Supplies - Board Mount - DC DC Converters | |
Type | DC-DC Converter | DC-DC Converter |
AC Output Current | 0.0100 amps | |
DC Input Voltage | 10.0 to 36.0 volts | |
Technology | Switching Power Supply |