Mean Well USA, Inc. DC DC Converters SD-500L-12

Description
Enclosed DC DC Converter 1 Output 12V 40A 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
DC DC Converters
1866-4440-ND
DC DC Converters 1866-4440-ND
Enclosed DC DC Converter 1 Output 12V 40A 72V Input

Enclosed DC DC Converter 1 Output 12V 40A 72V Input

Supplier's Site Datasheet
Power Supply; DC-DC;12 VDC @ 40 A; 19-72 VDC In; Enclosed;Pnl Mnt;SD-500 Series - 70069874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC-DC;12 VDC @ 40 A; 19-72 VDC In; Enclosed;Pnl Mnt;SD-500 Series
70069874
Power Supply; DC-DC;12 VDC @ 40 A; 19-72 VDC In; Enclosed;Pnl Mnt;SD-500 Series 70069874
Features: 4:1~2.1 Wide Input Range 2000 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Over Temperature Protection Input Polarity Protection Forced Air Cooling by Built-In DC Fan Built-In Remote ON-OFF Control Built-In Remote Sense Function Output OK Signal 3-Year Warranty Additional Features: Rated Output Power: 480 W Output Voltage: 12 V Output Current: 40 A Input Voltage Range: 19~72 VDC Efficiency: 86% Overload: 105-125% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 130-160% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 196.3K Hrs. Min.

Features:

  • 4:1~2.1 Wide Input Range
  • 2000 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Over Temperature Protection
  • Input Polarity Protection
  • Forced Air Cooling by Built-In DC Fan
  • Built-In Remote ON-OFF Control
  • Built-In Remote Sense Function
  • Output OK Signal
  • 3-Year Warranty
    Additional Features:
  • Rated Output Power: 480 W
  • Output Voltage: 12 V
  • Output Current: 40 A
  • Input Voltage Range: 19~72 VDC
  • Efficiency: 86%
  • Overload: 105-125% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 130-160% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 196.3K Hrs. Min.
Supplier's Site
Dc-Dc Converter, 12V, 40A; No. Of Outputs Mean Well - 44AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 40A; No. Of Outputs Mean Well
44AC7509
Dc-Dc Converter, 12V, 40A; No. Of Outputs Mean Well 44AC7509
DC-DC CONVERTER, 12V, 40A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:12V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 40A; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:12V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4440-ND 70069874 44AC7509
Product Name DC DC Converters Power Supply; DC-DC;12 VDC @ 40 A; 19-72 VDC In; Enclosed;Pnl Mnt;SD-500 Series Dc-Dc Converter, 12V, 40A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 40 amps 40 amps 40 amps
DC Input Voltage 19.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPL - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power supply 9W 9-12V - ADDP009-U9 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers