Structure |
• Swivel sawhead double mitering from +45 to -60 degree |
• Precision ground dual column with cross link design ensuring smoothest cutting |
• Hydraulic angle lock down device |
• Hydraulic shuttle vise assembly |
• Sturdy cast work table |
• 10 degree blade cant for ease of cutting structural material |
Blade Drive |
• Planetary gear reducer offering higher transmission efficency than worm gear reducer |
• Infinitely variable blade speed via inverter blade drive system |
Blade Guidance & Lubrication System |
• Hydraulically activated carbide blade guides with roller bearings |
• Two additional bearings to support blade from the top |
• Hydraulically driven heavy duty cast iron guide arms |
• Automatic hydraulic blade tensioning device |
• Integral coolant system |
• Synchronized power driven blade brush |
Control & Automation |
• Smart NC-100 (SNC-100) technology |
• Progrmmable up to 100 individual cutting jobs (length, quantity, angle) via HMI touch screen |
• Programmable automatic swiveling with digital miter angle display |
• Automatic kerf compensation & multiple indexing |
• Blade speed & blade life display |
• Automatic shutoff after cutting jobs complete or when out of stock |
• Automatic work height detector |
• Cutting condition monitoring |
• Ergonomically located independent control station |
• Rapid troubleshooting via error feedback system |
Material Feeding & Clamping |
• NC controlled material feeding |
• Full stroke front and rear vises |
• Ductile cast iron vises |
• Double retracting shuttle vise jaws |
• Two-speed stock feeding design |
• Two-speed swiveling design |
• Sturdy cast work table with multiple horizontal rollers & solid discharge table |
Safety |
• Proximity switch for sensing blade slippage or breakage |
• Interlock design in electrical and hydraulic system |
• Conduits protection measure |
• "Alert Orange" safety measure |
Standard Accessories |
• Blade "clip" design for ease of blade change |
• Additional flushing hose |
• Adjustable beam light |
• Bi-metal saw blade |
• Tool box, leveling pads, and an additional wire brush |
• Operation & parts manual |
Design and specifications are subject to change without notice and obligation. |
Cosen Saws, USA | |
---|---|
Product Category | Sawing Machinery |
Product Number | CNC-800DM |
Product Name | 20 Job Programmable Double Miter Band Saw |
Machine Type | Band |
Cutting Type | Automatic |
Power Type | AC Power |