MPI Label Systems Datasheets for Label Applicators
Label applicators are used to dispense, apply, or print and apply labels to packages.
Label Applicators: Learn more
Product Name | Notes |
---|---|
16" Label Width Capacity | |
3 Roller Indexer System features a heavy duty rugged conveyor base, has stainless steel conveyor side frames, and an easily adjustable applicator mount. It has an operator control console, stepper... | |
4" Label Width Capacity | |
4.5" Wide – Electric Label Dispenser “High Speed” Ideal for virtually any kind of label from bar code to packaging Automatically peels and advances labels Photosensor Accuracy and Reliability All... | |
4.5" Wide – Electric Label Dispenser Ideal for short length and tiny bar code labels Automatically peels and advances labels Photosensor accuracy and reliability All metal construction High torque motor... | |
7" Wide – Electric Label Dispenser “High Speed” Ideal for wider packaging type labels Automatically peels and advances labels Photosensor accuracy and reliability All metal construction High torque motor for... | |
3135 Wipe-On Label Applicator delivers on its promise of speed, accuracy, and ease of use. And that translates into lower operating costs and increased productivity for your business. Speeds up... | |
3138-N Merge Printer Applicator is Label-Aire's latest printer applicator featuring New Generation technology making it the ideal choice for the most demanding print and apply applications. It utilizes Label-Aire's wipe-on... | |
3139/38-N Printer Applicator thermal transfer or direct transfer imprints and applies labels around any corner or two labels on adjacent panels utilizing a vacuumized drum. The Model 3138-N with its... | |
3600-PA Dual Action Tamp (DAT) Printer Applicator is a high speed, thermal transfer Labeler used to print and apply pressure sensitive labels that can be programmed for single or two... | |
3600PA Printer Applicator is rugged & versatile, high speed, thermal transfer labeler used to print and apply pressure sensitive labels to various products. A Sato or Zebra print engine is... | |
Inline 5100 is a rugged stainless steel cabinet based (including frame and side plates) labeling system that can be outfitted with Label-Aire's full range of Label-Aire New Generation 3100/3000 Series... | |
Label-Aire 3015-ND was designed for simple wipe-on labeling applications in all markets (available in either 220 Volts, 50 Hz or 115 Volts, 60 Hz configurations). Underneath the 3015-ND is an... | |
Label-Aire Model 3114 Label Applicator represents the ultimate in dual action tamp pressure-sensitive labeling technology. It is simply the most advanced two-panel labeler on the market with its intelligent controller,... | |
Model 1700 is for multiple roll dispensing custom made labels. Convenient support arms provide easy installation or replacement of individual rolls independent of other rolls in the dispenser. Holds up... | |
The 360a Series Label Applicator evolved from the industry standard 360 Series Platform. The 360a can be configured as a merge, blow-on or tamp-blow applicator, 5", 7.5" or 10" widths... | |
A contract packager needed a labeling system to apply clear labels to the front and back of a variety of container shapes at speeds up to 160 containers per minute. | |
A fertilizer company required a system to apply pressure-sensitive labels to its full line of plant fertilizer containers. The labels are applied to two types of containers: Oval-shaped and round... | |
A large pharmaceutical company required a labeling system to apply two separate pre-printed pressure-sensitive labels to the front side of conveyed pallets-without the utilization of two separate labelers. A heavy... | |
A large water bottle company required a system to apply pressure sensitive labels to the top of bottle caps for its 5 gallon water bottles. The labels feature an FDA-approved... | |
A major prepared fruit packager required variable date printing on the top label of their top and bottom labeled bowls and trays of assorted melons, pineapples and grapes. Due to... | |
A manufacturer of feminine hygiene products needed to accurately wrap apply a decorative label to a cylindrical product at speeds up to 35 containers per minute. The cylindrical container required... | |
A manufacturer of plastic containers was charged by their customer to provide a front and back labeling system. In order to keep up with the manufacturer's demanding 24/7 production schedule,... | |
A national supplier of PVC plumbing fittings required a labeling system to print bar code information on to labels and apply them to various PVC fittings. The custom solution was... | |
A producer of baked goods needed to replace a competitor's aging labeling system with a faster unit to more accurately apply top/bottom decorative and nutritional labels to clear clamshell containers... | |
A producer of natural personal care products needed a single labeling system that could wrap apply decorative labels to both their oblong-shaped deodorant stick containers and to their round lotion... | |
A West Coast contract brewer specializing in continental European ales required a labeling system to accurately wrap apply three decorative labels (two stacked front labels and one back label) to... | |
An automotive cleaning solution company was in need of a versatile pressure-sensitive labeling system to apply labels to its 1-gallon jugs of its private label glass and surface cleaner reliably... | |
Bottom labeling systems are available in two configurations. Above left, a dual hugger belt assembly is used to transport products through a top and bottom labeling station. The dual hugger... | |
Consisting of the KR 215 feed base, KR 211 label head and shingle conveyor, the KR 215 Labeling System combines the flexibility of the KR feed base with the precise... | |
Dispenser provides dispensing of clear imprints on any label. It can be printed perpendicular or parallel to the web flow. As it is dispensed, it is detected by a reflective... | |
Form, Fill, and Seal The 360FFS is designed for most form, fill and seal applica tions along with those applications that allow for a limited amount of space for the... | |
Front/Back Labeling has three modes of operation: Single Label Application, Front & Back Label Applications, Cover Label or Re-Label Applications. All modular conveyors are equipped with rugged Versalum extruded aluminum... | |
Handheld Label Dispensers can be used for repetitive labeling of boxes or bags. Simply squeeze the handle to dispense and apply any die-cut label. No custom tooled slots are needed... | |
Heavy-duty manual feed label dispenser with hand lever Up to 3.15" (80mm) in width Dispenses from 0" to infinity in length Dispenses labels with one hand stroke Adjustable stroke to... | |
Label-Aire provided a turnkey system, which included the Model 2115CD Label Applicator mounted to a Vertical Roller Module conveyor system. The vials are transferred from the customer's capper into our... | |
Our label applicators with a touch screen computer provides a new control platform and simplifies the user interface. Customers love the revolutionary features that the All-in-One Touchcomputer provides: Space saving... | |
Roll Capacity 4 ½ OD Model MLC-175 1 ¾ Label Width Model MLC-300 3 Label Width | |
Semi-Automatic Labeling Systems are available in several variations. The tabletop workstation shown is equipped with a 360 series tamp labeler and custom fixturing. The fixturing provided is designed for small... | |
The 1800PA Printer Applicator is a thermal transfer labeler for entry level, low cost applications used to print and apply pressure sensitive labels to various products. A Sato Lt408 print... | |
The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit... | |
The 612 Dispenser is a versatile dispenser and available for tamp, blow-on, and flag label application. It may also be configured for hot stamp printing applications. Spring loaded drive handle... | |
The 612 Dispenser is completely portable and plugs into any conventional 120 volt outlet. The heavy duty aluminum construction and solid state circuitry assures dependable performance in virtually any work... | |
The 3111/14 Electronic Article Surveillance (EAS) label applicator showcases the latest in security tag labeling with Label-Aire's renowned New Generation Technology. Available in either Checkpoint (3111 Air-Blow) or Sensormatic (3114... | |
The 3138-N 17" Powered Unwind printer applicator is every bit as advanced a workhorse as the standard 3138-N and has all the same key features. Advanced features include automatic setup... | |
The 3138-N DAT Printer Applicator showcases the latest in dual panel labeling. Featuring Label-Aire's renowned New Generation Technology, the 3138-N DAT is the ideal choice for the most demanding print... | |
The 3138-NV is Label-Aire's most advanced printer applicator which features New Generation technology making it the ideal choice for the most demanding applications. Advanced features include automatic setup with multiple... | |
The 3139/15 Label Applicator applies labels around any corner or two labels on adjacent panels utilizing our patented vacuumized drum. Pre-printed labels are applied utilizing the Model 3115 as the... | |
The 3155 Wipe-On labeler has speeds up to 5,000 inches (127 m) of web per minute making it an ideal choice for demanding applications requiring high speed and precision. Advanced... | |
The 612 Flag Labeler is a semi-automatic label applicator that applies "flagged" labels onto cylindrical products, such as hoses, belts and cables. Hunkar™s engineers can customize the flag labeling system... | |
The Inline 6200 Labeling System is a stainless steel cabinet based PLC-controlled labeling system designed for heavy duty front/back, side panel, or wrap labeling applications. Among its standard features are... | |
The L60 system can label flats, ovals, and many other unique shapes via Universal's modular adaptation of product handling. Label 1,000 to 6,000 flat, oval or other non-cylindrical products per... | |
The Label-Aire 3111 HS "High Speed" label applicator can apply labels accurately up to a blistering 1,000 labels per minute. The 3111 HS utilizes Label-Aire's innovative Air-Blow technology which... | |
The Label-Aire Model 3114-NV was designed for high-speed tamp-blow labeling applications at a standard dispense speed of up to 1,500" (38.1 m) of web per minute or up to 2,000"... | |
The Label-Aire Model 3115-NV was designed for high-speed wipe-on labeling applications at a standard dispense speed of up to 1,500" (38.1 m) of web per minute or up to 2,000"... | |
The R310 Front & Back labeling machine is used for roll on labeling from ampoules to gallon . Single or front & back labeling can be achieved with a push... | |
The R315 automatic table top system is designed to label small diameter round products like vials and lip balms, all in a high production system. Features: Complete table top system. | |
The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. | |
The CTM 360HS Series Label Applicator is a rugged, versatile applicator loaded with standard features that are optional on most other applicators. The 360HS Series Applicator can be configured as... | |
The CTM Pail Labeler is a heavy duty labeling system designed for use in industrial production environments where dependable, accurate and trouble free labeling of pails is required. Pail labelers... | |
The rugged yet advanced Rotary Series 9000 was designed specifically for high-speed, high accuracy labeling applications. It is also easy to install and can operate at speeds up to 600... | |
The system shown was designed to label a small shipping container. Each container was labeled with a shipping label that contained variable shipping information. The variable data printed on each... | |
The system shown was designed to label a top shelf Bourbon Bottle. The end user was in pursuit of a specific look that required the application of five labels to... | |
The tabletop vial and syringe labeler is designed for semi-automatic labeling of small round products up to 2.5” in diameter. Round products are manually loaded onto the infeed magazine. The... | |
The Wrap labeling systems is designed with production in mind and is ideal for long run products. It permits quick changeovers for short run products and minimizes costly down time. | |
These wipe-on applicators provide label placement accuracy to within +/- 1/32" (.8 mm) and like the 6200's rugged design, can handle the toughest work environments. Because the thin-walled containers will... | |
This combination of components is to address your never-ending quest for best value, simplicity and robustness. The touch screen display is mounted to the vertical upright positioned on a single... | |
This roll-on labeling system can label product sizes from ampoules to gallons with a quick and easy changeover. With a press of a foot switch, the labels are applied to... | |
This semi automatic Bottle Labeler dispenses and applies labels easily and repeatably to cylindrical products up to one gallon in size. This motor driven unit uses a C-Thru Eye for... | |
This semi automatic dispenser with hot stamp imprinter provides printing and dispensing of clear non-smear imprints on virtually any label. The label may be printed perpendicular or parallel to the... | |
This system was specifically designed for the wine bottling industry. Two modes of operation are required in most wine labeling applications: Single labels (front or back) can be applied to... | |
Walco vacuum transport bases are available in 24", 35" & 65.5" lengths. The VT series vacuum belt transport systems are engineered for accurate product control and registration. Quality components and... | |
12” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
2” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
6” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor | |
8” Width capacity Roll capacity 6 ½” OD Easy to load and thread Available with 1” or 3” core adaptor |