Stahlin Enclosures Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
Product Name | Notes |
---|---|
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless... | |
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or... | |
6 standard sizes available Size ranges from 16 x 10 to 36 x 30 Water tight Efficient use of internal enclosure space No sidewall obstructions, flanged cove | |
Continuous polyurethane door gasket Lift off cover design Captive stainless steel screws Molded in panel mounting inserts Optional metal back panel available | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Padlock latch for quick entry and added security Full 180°+ door opening | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Padlock latch for quick entry and security capabilities Extended depth cover Full 180°+ door opening | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door... | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry and added security Full 180°+... | |
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry and security capabilities Extended depth... | |
Fiberglass hinge provides maximum corrosion resistance Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures cover Full 180°+ door opening | |
Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures... | |
Fiberglass hinge provides maximum corrosion resistance Surface flat stainless steel screws Crown cover available on 10x8 configuration Full 180°+ door opening | |
Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full... | |
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Crown cover available in 10 x 8 configuration only | |
Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Extended depth cover | |
Lift off cover design Continuous polyurethane cover gasket Small raised beveled cover. Recessed captive stainless steel screws Cover flush with enclosure sides External mounting feet available as modification | |
Lift off cover design Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Integral mounting flange Extended depth in cover Maintains both watertight and submersible... | |
Lift off cover design Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Integral mounting flange Maintains both watertight and submersible ratings with installed window... | |
Lift off cover design Surface flat stainless steel screw Integral mounting flange Extended depth in cover Overhang cover Stainless steel beaded cover retention chain | |
Lift off cover design Surface flat stainless steel screw Integral mounting flange Soft rounded edges Overhang cover Stainless steel beaded cover retention chain | |
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening | |
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+... | |
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full... | |
Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included)... | |
Scratch and abrasion resistant UVA acrylic flush mounted window Padlock latch for quick entry plus security Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not... |