International Thermal Systems LLC. Datasheets for Process Dryers

Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Process Dryers: Learn more

Product Name Notes
A variety of Dryers for can closure sealing compounds. End dryers dry the sealing compound on aluminum or steel can ends and caps for the 2 or 3 piece beverage,...
Core Wash Drying Ovens work with minimum heat absorption. The purpose of the Core Wash Drying Oven is to dry core wash coating applied to sand cores. The process will...
Drying Ovens remove moisture. The function of a Drying Oven is to remove moisture from a product. Depending upon the process and production requirement, a Batch or Conveyor configuration is...
Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity...
The Expanded Metal Trim Dryer Evaporates Cutting Oils. The Expanded Metal Trim Dryer Oven is designed to evaporate cutting oils from the excess trim generated during the battery grid expanding...
The FlashMaid™ Plate Flash Dryer is the only flash dryer on the market that automatically cleans lead dust from inside the oven. The FlashMaid™ Plate Flash Dryer will automatically remove...