Labconco Corporation Purifier HEPA Filtered Enclosures 3980302

Suppliers

Company
Product
Description
Supplier Links
Purifier HEPA Filtered Enclosures - 3980302 - Labconco Corporation
Kansas City, MO, USA
Purifier HEPA Filtered Enclosures
3980302
Purifier HEPA Filtered Enclosures 3980302
Purifier HEPA Filtered Enclosures protect the user from agents that require Biosafety Level 1, 2 or 3 containment but no product protection. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated rear baffle; side-entry air foils; and upper containment sash foil. Other features include:nominal inflow velocity of 75 to 105 fpm; 99.99% efficient exhaust HEPA filter; variable speed built-in blower with vibration-isolated impeller and solid state control rated for 2 amps; intrinsically-safe, negative pressure design; Minihelic pressure gauge; low discharge volume and quiet operation; epoxy-coated aluminum and steel construction; fluorescent lamp; switches for blower and light; 1/4" thick tempered safety glass front sash and sides; 9.44" high sash opening; ergonomic 10° angled and hinged sash that pivots upward, locks to a loading height of 20" and has side wiping seals to contain contaminants; two utility ports; particulate containment tested; and one-year warranty on parts and service.

Purifier HEPA Filtered Enclosures protect the user from agents that require Biosafety Level 1, 2 or 3 containment but no product protection. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated rear baffle; side-entry air foils; and upper containment sash foil. Other features include:nominal inflow velocity of 75 to 105 fpm; 99.99% efficient exhaust HEPA filter; variable speed built-in blower with vibration-isolated impeller and solid state control rated for 2 amps; intrinsically-safe, negative pressure design; Minihelic pressure gauge; low discharge volume and quiet operation; epoxy-coated aluminum and steel construction; fluorescent lamp; switches for blower and light; 1/4" thick tempered safety glass front sash and sides; 9.44" high sash opening; ergonomic 10° angled and hinged sash that pivots upward, locks to a loading height of 20" and has side wiping seals to contain contaminants; two utility ports; particulate containment tested; and one-year warranty on parts and service.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3980302
Product Name Purifier HEPA Filtered Enclosures
Cabinet Type Class I
Inflow Velocity 75 to 105 SFPM (38.1 to 53.34 cm/s)
Exhausted Air 99.99 %
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type A2 Biosafety Cabinet - Necropsy Unit - SterilGARD® E3 SG504-NEC - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
5' Purifier Logic Biosafety Cabinet - 3450811 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Width 16 inch (406 mm)
Depth 12 inch (305 mm)
Height 16 inch (406 mm)
View Details
Hazardous Drug Biosafety Cabinet, Class II, Type A2 - CellGard ES HD NU-481 - NuAire, Inc.
Specs
Inflow Velocity 104 SFPM (53 cm/s)
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 26.14 inch (664 mm)
View Details