AirClean Systems Endocavity Ultrasound Probe Workstation ACVP50

Description
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Creedmoor, NC, United States
Endocavity Ultrasound Probe Workstation
ACVP50
Endocavity Ultrasound Probe Workstation ACVP50
AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes. AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process. The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power. Standard Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Removable front panel provides easy access for refilling bottles Two-speed fan Wall-mount or counter-top position for convenient access SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics. Safety Features Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1

AirClean® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted for convenient access. These products generally use less disinfectant than other methods and helps prevent damage to costly probes.
AirClean Systems' SoftClips™, not luck, hold your probe in place during disinfection. Using correctly sized disinfection containers, you can avoid spills and damaged scopes during the cleaning process.
The ACVP50 Series is standard with three containers. One container is used primarily for a clean water rinse, while the other two containers are used for a pre-rinse and a high-level disinfectant. When not in use, the container lid should be secured and the unit switched to low power.

Standard Features

  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
  • Removable front panel provides easy access for refilling bottles
  • Two-speed fan
  • Wall-mount or counter-top position for convenient access
  • SoftClips™ keep the probe secure during disinfection without damaging sensitive electronics.

Safety Features

  • Meets OSHA and JCAHO regulatory requirements
  • Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number ACVP50
Product Name Endocavity Ultrasound Probe Workstation
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Ductless Endoscopy Workstation - AC632C - AirClean Systems
Specs
Width 32 inch (813 mm)
Depth 24 inch (610 mm)
Height 30 inch (762 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Width 23 inch (584 mm)
Depth 16 inch (406 mm)
Height 16 inch (406 mm)
View Details