Fiberoptics Technology, Inc. Datasheets for Light Guides
Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides are sometimes called light pipes (lightpipes).
Light Guides: Learn more
| Product Name | Notes |
|---|---|
| For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates... | |
| FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths... | |
| GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and... | |
| Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with... | |
| Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass"... |