Fiberoptics Technology, Inc. Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| Light Sources for Fiber Optic Applications FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or... | |
| Fiber optic ring lights provide 360º of shadow free, on-axis, uniform, high intensity illumination. Fiber optic ring lights are used in Stereo & Video Microscopy systems, Photography, Metrology, automated inspection... | |
| FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz... | |
| FTI manufactures a family of fiber optic ring lights unsurpassed in quality and performance. Exceptional output uniformity, mounting ease, and a large selection of customizing options and accessories make the... | |
| FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part... | |
| FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output... | |
| FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths... | |
| In General, LEDs as “light engines” have several advantages: Useful life at least 50X longer than Halide (100x longer than Halogen). They are more efficient (less power consumed per unit... | |
| Interchangeable EKE or extra bright EJA lamp. On/off switch separate from the dimmer for maximum control and repeatability Interchangeable adapter accepts all brands of fiber optic light guides. 1” Bezel... | |
| The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable... | |
| This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features: Adjustable, lightweight rigid head band... |