8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B30 and 8B31 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Dataforth Corporation | |
---|---|
Product Category | Data Acquisition |
Product Number | 8B31-07 |
Product Name | 8B31 Voltage Input Modules, Narrow Bandwidth |
Data Acquisition | Input Module |
Form Factor | Modular Bay or Slot System |
Outputs | Analog Voltage Output |
User Interface | None |
Application | General Lab & Industrial |