The 8BP02-2 is a two-channel analog I/O backpanel with DIN-rail mounting, designed to accept any 8B signal conditioning modules. It supports simultaneous access to all module outputs for high-speed data acquisition and includes a temperature sensor for cold junction compensation in thermocouple-input modules. The backpanel can be powered by either +5VDC ±5% or a wide-range 7-34VDC supply, with automatic selection between sources. It operates from -40°C to +85°C and provides 1500Vrms continuous isolation between channels and from input to output. Field connections use high-density screw clamp terminals supporting up to 16 AWG wire. The backpanel is certified for use in Class I, Division 2, Groups A, B, C, D hazardous locations, with compliance to EN 50022-35 and EN 50035-G32 DIN-rail standards.
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 8BP02-2 |
| Product Name | 2-channel backpanel with DIN rail mounting option |
| Signal Conditioning | SigIsol |
| Form Factor | Backpanel |
| User Interface | None |
| Application | General Lab & Industrial |