Quantachrome Instruments Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques... | |
| The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis,... | |
| The new QUADRASORB evo™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab’s evolving material characterization... | |
| The PoreMaster® GT Series— fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. | |
| The Rotary Micro Riffler easily and automatically divides larger samples into eight smaller representative samples for analysis. By repetitive division of the collected smaller representative samples, the desired final sample... | |
| Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities... | |
| The AutoFlow BET+™ is a fully automated state-of-the-art dynamic flow system designed to enable an extremely rapid evaluation of the surface areas of solid samples. Single-point or multi-point determination of... | |
| The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in... | |
| The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore... | |
| The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7... | |
| The Porometer 3G z is a compact, automatic, broad size range capillary flow porometer, configurable to a wide range of flow rates, for measuring through-pore sizes using the liquid expulsion... | |
| The Porometer 3G zh is a compact, automatic, very wide size range, low and high flow rate, capillary flow porometer for measuring through-pore sizes using the liquid expulsion technique. The... | |
| The Vstar™ is available in one-, two-, three-, or four-station models, each of which is available with a variety of options. The ability to analyze up to 4 samples simultaneously... | |
| Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and... | |
| When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physis orption manometric analyzer that features built-in degassing stations and optional second and third physisorption... |