Acromag, Inc. 600T Series Transmitter, Single Channel, RTD Input 657T-0600

Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Transmitter, Single Channel, RTD Input - 657T-0600 - Acromag, Inc.
Wixom, MI, United States
600T Series Transmitter, Single Channel, RTD Input
657T-0600
600T Series Transmitter, Single Channel, RTD Input 657T-0600
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel 657T and dual-channel 658T units are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After completing the calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D. Features Selectable RTD input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Lead break detection supports upscale or downscale failsafe mode. Operating temperature range: -25 to 75°C (-13 to 167°F).
  • 100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input
  • 4 to 20mA DC output
  • 12-50V DC from output loop power
  • DIP-switch configuration, push-button calibration

These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel 657T and dual-channel 658T units are ideal for panel shops and end-users who require a high-density signal conditioner that can accommodate a broad range of temperature measurement applications.

Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After completing the calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory.

Approvals
CE marked. UL, cUL listed
Class I; Division 2; Groups A, B, C, D.

Features

  • Selectable RTD input types offer flexibility to fit many applications.
  • DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software.
  • Toggle-switch calibration simplifies field adjustments for faster and easier maintenance.
  • Configuration lockout safety feature prevents tampering and accidental changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Dual channel model saves space and reduces equipment costs.
  • High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements.
  • Lead break detection supports upscale or downscale failsafe mode.
  • Operating temperature range: -25 to 75°C (-13 to 167°F).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 657T-0600
Product Name 600T Series Transmitter, Single Channel, RTD Input
Data Acquisition Input Module
Form Factor Rack Mount (optional feature); DIN Rail
Excitation Current
Outputs Analog Current Output; Loop 4-20mA
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
Digital I/O Module - 10332-00800 - Classic Automation LLC
Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details