The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely varied angular ranges. On-board linearity correction further enhances sensor performance, to achieve unparalleled measurement accuracy. The RS232 output is easily read via the serial port of a PC or by direct interface to a microcontroller, while the optional analog output provides interfacing flexibility for most other applications. On-board temperature compensation is also available. Consult factory for details.
Spectron Glass and Electronics Inc. | |
---|---|
Product Category | Signal Conditioners |
Product Number | SA40111 |
Product Name | Dual Axis Signal Conditioner |
Form Factor | PC Board |
Excitation | Voltage |
Outputs | Analog Voltage Output |
User Interface | Computer Programmable |
Filter / Amplifier | Amplifier |