Spectron Glass and Electronics Inc. Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
Product Name | Notes |
---|---|
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic... | |
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single... | |
The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the... |