Enclosed switch disconnectors with high power rating. Includes 1 or 2 auxilliary contacts. Enclosure is IP65 rated
Number of Poles = 3
Maximum Current = 32 A
Mounting Type = Enclosed
Series = P1-32
Normal State Configuration = 3NO
Power Rating = 15 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V
Auxiliary Contacts Available = Yes
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 1038463 |
Type | Non-Fusible |
Current Rating | 32 amps |
Operating Voltage | 690 volts |