HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
3 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
30 AMPERE CURRENT RATING
1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING
3 POLE(S)
CARTRIDGE, CLASS H, TIME DELAY FUSE TYPE
NO NEUTRAL TYPE
240 V AC VOLTAGE RATING
250 V DC VOLTAGE RATING
FUSIBLE FUSE PROVISION
APPLICABLE STANDARD NEMA KS-1
DH MODEL
HEAVY DUTY SAFETY TYPE
304 STAINLESS STEEL ENCLOSURE MATERIAL
3 WIRE(S)
UL APPROVAL
NEMA 4X ENCLOSURE
30 AMPERE CURRENT RATING
1-1/2 HP AT 240 VAC 1 PHASE, 3 HP AT 240 VAC 3 PHASE (STANDARD FUSE)
7 1/2 HP AT 240 VAC 3 PHASE (TIME DELAY FUSE) POWER RATING