Rocker & pushbutton on-off switches which automatically disconnect in the event of power loss.
Nominal operating voltage 230V, switching current 16A . Prevents re-start of machinery or equipment in unsafe condition. Extra contact versions permit remote tripping. Panel mount, cutout size (45.2x21.7mm). Protection kits available, snap-in pushbutton comes complete with protection kit . Double pole isolation. Back boot (square version) gives additional protection. Complete mains unit ideal for workbench installation. IP ratings are: Rocker (IP40), Rocker with cap (IP54), Pushbutton (IP65)
Mounting Type = Panel Mount
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 3985291 |
Type | Fusible |