Turned on or off with the ignition key or a remote control, the 08094400 Series 32V 250A Remote Control Electrical Battery Disconnect Switch with 24V Coil & Positive Disconnection is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094561) features a 24V dc coil and positive disconnection. This model also comes with a protective cover.Features and Benefits32V dc maximum voltage ratingPositive disconnection24V dc coil ratingIncludes a protective cover
Littelfuse, Inc. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 08094561 |
Product Name | 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch |
Current Rating | 250 amps |