KADANT Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Product Name | Notes |
---|---|
Increase the life of an existing Kadant Johnson syphon elbow by upgrading to the spring-lock syphon elbow. This simple, inexpensive upgrade installs quickly and easily using your existing joint and... | |
The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical... | |
The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional... |