OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without PC connected.Combined with the full multi-analysis capabilities of the OROS 3-Series, the Mobi-Disk makes easy the record and the analysis simultaneous as well as transferring to a PC for post analysis.Indeed the Mobi-Disk is inserted in its slot inside the analyzer for recording, and can be removed and connected directly to the USB port of a PC for analysis and archive.When the PC is not suited with the environment or the application, it is even possible to record without the PC, in Stand Alone mode.The Mobi-Disk is ideal for in-vehicle tests, in-flight tests, machine health monitoring, and any situation where it is desired to manipulate easily large amounts of data.Replacing the disk when it is full for another one is only a matter of seconds, allowing extra long records.The Mobi-Disk comes as standard with OR36 (16 channels) and OR38 (32 channels) and Mobi-PackTM. Ordering extra disks allows to assign disks per projects, making easier the file management.
OROS | |
---|---|
Product Category | Data Acquisition Systems and Instruments |
Product Number | MOBI-PACK |
Product Name | Multichannel All-In-One Analyzer |
Form Factor | Stand-alone |
Excitation | Voltage |
Auxiliary Outputs | Analog Voltage Output; Analog Current Output |
User Interface | Front Panel; Computer Programmable; Remote Control |
Host Connection | Ethernet |