Boonton Electronics Corporation Datasheets for Frequency Meters

Frequency meters are instruments that provide analog outputs as frequencies that vary as a function of the applied input. They display values on a dial, usually with a needle or moving pointer.
Frequency Meters: Learn more

Product Name Notes
4500B Peak Power Meter The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way...
Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic...
The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top...
The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz...
The 8201 provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level. Features: AMFM and ØM...