Griffin Pump & Equipment, Inc. 6" High Pressure Jet Pump 365DGM

Description
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Suppliers

Company
Product
Description
Supplier Links
6
Houston, TX, USA
6" High Pressure Jet Pump
365DGM
6" High Pressure Jet Pump 365DGM
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable.

These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling.

These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 365DGM
Product Name 6" High Pressure Jet Pump
Pump Type Centrifugal Pump; Jet Pump; Self-Priming Pump; Water Jetting Pump
Discharge Pressure 370.0 psi (260 m of Water)
Liquid Flow 1400.000 GPM (5303.03 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details