MCG SURGE PROTECTION Datasheets for Dataline and DC Signal Surge Suppressors
Dataline and DC signal surge suppressors protect equipment from transient overvoltages present on data or DC signal lines.
Dataline and DC Signal Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| MCG’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded... | |
| Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms,... | |
| MCG’s DLP-25 series is designed to protect critical control circuits from lightning induced transients. The DLP-25 series comes in three offerings – light duty, standard duty, and heavy duty and... | |
| MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to... | |
| The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other... | |
| The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process... |