Moog, Inc. - Industrial division Permanent Magnet DC Motor Redline Series 42300A-[][]-48

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet DC Motor - Redline Series 42300A-[][]-48 - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Permanent Magnet DC Motor
Redline Series 42300A-[][]-48
Permanent Magnet DC Motor Redline Series 42300A-[][]-48
The Redline DC motors incorporate a 5 bar design, stainless steel housing and ball bearings that meet corrosion resistant requirements. Brush springs maintain constant pressure over the brush life for maximum reliability. Features Long brush life, up to 1,000 hours depending upon environment and applications Brush block is made from high impact plastic, with good dielectric qualities and stability over temperature

The Redline DC motors incorporate a 5 bar design, stainless steel housing and ball bearings that meet corrosion resistant requirements. Brush springs maintain constant pressure over the brush life for maximum reliability.

Features

  • Long brush life, up to 1,000 hours depending upon environment and applications
  • Brush block is made from high impact plastic, with good dielectric qualities and stability over temperature
Supplier's Site

Technical Specifications

  Moog, Inc. - Industrial division
Product Category DC Motors
Product Number Redline Series 42300A-[][]-48
Product Name Permanent Magnet DC Motor
Commutation Brush
DC Construction Permanent Magnet
Continuous Torque 1.8 In-lbs (2.03 kg-cm)
Rotor Inertia 2.7 oz-in-sec² (19.07 kg-cm²)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

10000 Revolutions Per Minute (rpm) Rated Speed and 2 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor - PT1020-20-00 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Continuous Current 0.0900 amps
View Details
Coreless DC Motor With Gearhead - NC-2581 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type Servomotor
Commutation Brush
DC Construction Permanent Magnet; Coreless / Slotless
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor?
View Details
IDX 56 S, □56 mm, brushless, with integrated electronics, CANopen - IDX56SA0STPCO406B - maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details