The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2″, 3″ and 4″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or plastic piping, the Saddle Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2″, 3″ and 4″ sizes in order to maximize its flexibility and requires only a change in the saddle fixture to change from one size to the next. The use of 316 stainless steel for the housing insert, 17-4 pH for the rotor, hard carbon composite sleeve bearings and PVC installation saddles also enable the meter to be used in a variety of liquid services.
Hoffer Flow Controls, Inc. | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | Saddle Turbine Series |
Product Name | Insertion Liquid Flow Meter |
Meter Technology | Turbine |
Features | Built-in Alarm Indicator (optional feature); Controller (optional feature); Programmable (optional feature); Recorder / Totalizer Functions (optional feature) |
Approvals | CE Mark |
Process Media Type | Liquid |
Operating Pressure | ? to 235 psi (? to 165 m H2O) |