RS Components, Ltd. Flow Sensors 4487467

Description
Key Instruments MR3A18BVBN Flow Meter
Request a Quote
Description
Key Instruments MR3A18BVBN Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 4487467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
4487467
Flow Sensors 4487467
Key Instruments MR3A18BVBN Flow Meter

Key Instruments MR3A18BVBN Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 4487467
Product Name Flow Sensors
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 6134244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.98 inch (25 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 6134222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.79 inch (20 mm)
Operating Pressure 363 psi (255 m H2O)
View Details
Flow Sensors - 3610278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details