C Series small-diameter borescopes are designed for general use in inspection areas with diameters as small as 0.40" (10.2mm). 6 models cover a wide range of working lengths from 6" to 60" (152.4mm to 1524mm). Standard models include a wall-plug transformer. An optional flashlight adapter allows for in-field illumination and use.
Features & Specifications
Diameter: 0.400" (10.16mm) to enter cavity of 0.402" (10.21mm)
Working Lengths: 6" to 60" (152.4mm to 1524mm)
Illumination: Internal light unit in objective prism assures even lighting throughout
Magnification: 10X
Field of View: Objective with 30 field of view
Focal Length: 0.040" (1mm) to infinity
Other Features:
Complete with three interchangeable heads for forward-oblique, side, and rear vision
Wall plug transformer cord
Carrying case
Accessories & Options
Titan Tool Supply, Inc. | |
---|---|
Product Category | Borescopes |
Product Number | CSRB |
Product Name | Rigid Borescope, C Series |
Flexibility | Rigid |