Fiberoptics Technology, Inc. Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| The FS 066 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.7 mm. | |
| The FSR 039 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0 mm. | |
| The FSR 078 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 2.0 mm. |