ControlAir LLC Datasheets for Pneumatic Relays and Volume Boosters
Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function operators.
Pneumatic Relays and Volume Boosters: Learn more
Product Name | Notes |
---|---|
Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in... | |
Set to trip on either an increasing or decreasing control signal, the Mite 70 will vent one port to atmosphere while it locks up the pressure in a second line. | |
The ControlAir Type 250 Lockup Air Relay is a reliable unit for fail in place applications of control valves when air supply drops below acceptable pressure levels. Valve or damper... | |
The ControlAir Type 6100 aluminum volume booster is a 1:1 signal to output relay that is utilized in applications that require high forward flow and exhaust capacities. Typically they are... | |
The Mite 74 combines the Mite 70 control relay with a precision 2-way or 3-way valve in a single compact package. Either an increasing, decreasing or remote signal can be... | |
The Mite 85 allows you to establish two adjustable trip points that control flow through a 3-way valve. An increasing signal that exceeds the high trip point will open "I"... | |
The Super Mite 71 will automatically select the higher or lower of two pneumatic inputs and pass it downstream while blocking the other. Capable of almost instantaneous selection, the Super... | |
The Type 200 Precision Air Relay is a pilot operated, multi-stage 1:1 relay with a positive and negative bias adjustment capability. It accurately reproduces a signal pressure plus or minus... | |
The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large... | |
The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200... | |
The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is... | |
The Type-650 positive bias relay is a signal operated regulator that provides an output pressure that is the sum of the input signal pressure plus a preset bias. The unit... |