Krohn-Hite Corporation Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement...
The Krohn-Hite 1200A is an economically priced function generator that features linear, up or down frequency sweeps. The 1200A provides sine, square and triangle waveforms from 0.2Hz to 3MHz. The...