Carbolite Gero Limited Datasheets for Ovens (industrial)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more
Product Name | Notes |
---|---|
Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when... | |
300 °C (572°F) maximum operating temperature. Horizontal design has double side-hinged doors and controls positioned on side. Powerful fan and air guide system provides excellent temperature uniformity throughout the work... | |
300 °C (572°F) maximum operating temperature. Vertical design has controls positioned on top with single left side-hinged door. Powerful fan and air guide system provides excellent temperature uniformity throughout the... | |
400°C (752°F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5°C. Stainless steel inner chamber is... | |
500°C (932°F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5°C. Stainless steel inner chamber is... | |
600°C (1112°F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5°C. Stainless steel inner chamber is... |